Molex Headers, Male Pins 1720651004

Description
"Connector Header Through Hole 4 position 0.224"" (5.70mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 4 position 0.224"" (5.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - WM11216-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM11216-ND
Headers, Male Pins WM11216-ND
"Connector Header Through Hole 4 position 0.224"" (5.70mm)"

"Connector Header Through Hole 4 position 0.224"" (5.70mm)"

Buy Now Datasheet
CONN HEADER VERT 4POS 5.7MM - 514-1720651004 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT 4POS 5.7MM
514-1720651004
CONN HEADER VERT 4POS 5.7MM 514-1720651004
CONN HEADER VERT 4POS 5.7MM

CONN HEADER VERT 4POS 5.7MM

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number WM11216-ND 514-1720651004
Product Name Headers, Male Pins CONN HEADER VERT 4POS 5.7MM
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NCS-FL4G-S-04 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Ribbon Cable Connectors - 102160-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details