"Connector Header Through Hole 6 position 0.197"" (5.00mm)"
V-TYPE E.I.S CONN. 6P ASSY
CONN HEADER VERT 6POS 5MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A116461-ND | 97X6994 | 172106-6 |
| Product Name | Headers, Male Pins | V-Type E.i.s Conn. 6P Assy Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 to 350 volts | 250 to 350 volts | |
| Current Rating | 2.0 amps | 2.0 amps |