EDAC, Inc. D-Sub Connector Assemblies 634-M26-263-BN1

Description
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-634-M26-263-BN1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-634-M26-263-BN1-ND
D-Sub Connector Assemblies 151-634-M26-263-BN1-ND
26 Position D-Sub, High Density Receptacle, Female Sockets Connector

26 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd D Sub Conn, R/a Rcpt, 26Pos, Da, Sldr; D Sub Connector Type Edac - 31AK9019 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, R/a Rcpt, 26Pos, Da, Sldr; D Sub Connector Type Edac
31AK9019
Hd D Sub Conn, R/a Rcpt, 26Pos, Da, Sldr; D Sub Connector Type Edac 31AK9019
HD D SUB CONN, R/A RCPT, 26POS, DA, SLDR; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:634M Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder RoHS Compliant: Yes

HD D SUB CONN, R/A RCPT, 26POS, DA, SLDR; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:634M Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-634-M26-263-BN1-ND 31AK9019
Product Name D-Sub Connector Assemblies Hd D Sub Conn, R/a Rcpt, 26Pos, Da, Sldr; D Sub Connector Type Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Turret Connectors - 1583-4 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare
Mounting Through Hole
Coupling Double End
View Details
2 suppliers
PCB Connectors - NCA-FL2G-S-03 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PwrBlade+ ® - 10106126-6004001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Voltage Rating 1000 to 2500 volts
Current Rating 40.0 to 58.0 amps
View Details
3 suppliers