15 Position D-Sub, High Density Receptacle, Female Sockets Connector
HD D SUB CONN, R/A RCPT, 15POS, DE, SLDR; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:634M Series; No. of Contacts:15Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-634-M15-263-BN2-ND | 31AK9014 |
| Product Name | D-Sub Connector Assemblies | Hd D Sub Conn, R/a Rcpt, 15Pos, De, Sldr; D Sub Connector Type Edac |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Board Edge, Through Hole, Right Angle |