TE Connectivity PCB D-Sub Connectors 6364289-1

Description
Body Features Bracket Material : Zinc Bracket Plating Material : Nickel over Copper Connector Profile : Standard Post Size (INCH) : .008 Shell Material : Carbon Steel Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash, Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) (INCH) : .082 Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Boardlock Material : Copper Alloy Boardlock Plating Material : Tin over Nickel Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention : With Mating Retention Type : Latch Mating Retention Type : Screwlocks Mounting Hole Diameter (INCH) : .125 PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Connector Type : Connector Assembly Grounding Indents : Without Product Type : Connector Sealable : No Shell Type : Full Metal Shell Shielded : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Bracket Material : Zinc Bracket Plating Material : Nickel over Copper Connector Profile : Standard Post Size (INCH) : .008 Shell Material : Carbon Steel Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash, Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) (INCH) : .082 Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Boardlock Material : Copper Alloy Boardlock Plating Material : Tin over Nickel Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention : With Mating Retention Type : Latch Mating Retention Type : Screwlocks Mounting Hole Diameter (INCH) : .125 PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Connector Type : Connector Assembly Grounding Indents : Without Product Type : Connector Sealable : No Shell Type : Full Metal Shell Shielded : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 6364289-1 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
6364289-1
PCB D-Sub Connectors 6364289-1
Body Features Bracket Material : Zinc Bracket Plating Material : Nickel over Copper Connector Profile : Standard Post Size (INCH) : .008 Shell Material : Carbon Steel Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash, Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) (INCH) : .082 Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Boardlock Material : Copper Alloy Boardlock Plating Material : Tin over Nickel Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention : With Mating Retention Type : Latch Mating Retention Type : Screwlocks Mounting Hole Diameter (INCH) : .125 PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Connector Type : Connector Assembly Grounding Indents : Without Product Type : Connector Sealable : No Shell Type : Full Metal Shell Shielded : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Bracket Material : Zinc
  • Bracket Plating Material : Nickel over Copper
  • Connector Profile : Standard
  • Post Size (INCH) : .008
  • Shell Material : Carbon Steel
  • Shell Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash, Gold
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Underplating Material : Palladium Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) (INCH) : .082
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Polyester

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Boardlock Material : Copper Alloy
  • Boardlock Plating Material : Tin over Nickel
  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention : With
  • Mating Retention Type : Latch
  • Mating Retention Type : Screwlocks
  • Mounting Hole Diameter (INCH) : .125
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 10

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Connector Type : Connector Assembly
  • Grounding Indents : Without
  • Product Type : Connector
  • Sealable : No
  • Shell Type : Full Metal Shell
  • Shielded : Yes

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - A115575-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A115575-ND
D-Sub Connector Assemblies A115575-ND
50 Position D-Type Receptacle, Female Sockets Connector

50 Position D-Type Receptacle, Female Sockets Connector

Buy Now Datasheet
50 50Sr Vert Recep Assy Amp - Te Connectivity - 19R5752 - Newark, An Avnet Company
Chicago, IL, United States
50 50Sr Vert Recep Assy Amp - Te Connectivity
19R5752
50 50Sr Vert Recep Assy Amp - Te Connectivity 19R5752
50 50SR VERT RECEP ASSY

50 50SR VERT RECEP ASSY

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 6364289-1 A115575-ND 19R5752
Product Name PCB D-Sub Connectors D-Sub Connector Assemblies 50 50Sr Vert Recep Assy Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Board Connector Receptacle, Female Sockets
Termination Through Hole - Solder
Mounting Board Mount Through Hole
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data