Amphenol Communications Solutions Minitek ® 63453-034LF

Description
Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 10131936 Minitek ® 2.00mm, Board to Board Connector, Minitek II VCC (HTP), PCB Mounted Receptacle , Vertical , Through Hole, Top Entry, Double row, 34 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 63453-034LF.
Request a Quote Datasheet
Description
Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 10131936 Minitek ® 2.00mm, Board to Board Connector, Minitek II VCC (HTP), PCB Mounted Receptacle , Vertical , Through Hole, Top Entry, Double row, 34 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 63453-034LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® - 63453-034LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ®
63453-034LF
Minitek ® 63453-034LF
Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 10131936 Minitek ® 2.00mm, Board to Board Connector, Minitek II VCC (HTP), PCB Mounted Receptacle , Vertical , Through Hole, Top Entry, Double row, 34 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 63453-034LF.

Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 10131936 Minitek ® 2.00mm, Board to Board Connector, Minitek II VCC (HTP), PCB Mounted Receptacle , Vertical , Through Hole, Top Entry, Double row, 34 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 63453-034LF.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 63453-034LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
63453-034LF-ND
Headers, Receptacles, Female Sockets 63453-034LF-ND
"34 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"34 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Conn, Rcpt, 34Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions - 06M1586 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 34Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions
06M1586
Conn, Rcpt, 34Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions 06M1586
CONN, RCPT, 34POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount; Product Range:Minitek 63453 Series RoHS Compliant: Yes

CONN, RCPT, 34POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount; Product Range:Minitek 63453 Series RoHS Compliant: Yes

Supplier's Site Datasheet
63453-034Lf-Mtk Vcc Rohs Compliant Amphenol - 80AH0492 - Newark, An Avnet Company
Chicago, IL, United States
63453-034Lf-Mtk Vcc Rohs Compliant Amphenol
80AH0492
63453-034Lf-Mtk Vcc Rohs Compliant Amphenol 80AH0492
63453-034LF-MTK VCC ROHS COMPLIANT: YES

63453-034LF-MTK VCC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 63453-034LF 63453-034LF-ND 06M1586 80AH0492
Product Name Minitek ® Headers, Receptacles, Female Sockets Conn, Rcpt, 34Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions 63453-034Lf-Mtk Vcc Rohs Compliant Amphenol
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Header Connector; Receptacle Board to Board Connector
Termination Through Hole
Voltage Rating 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-162LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
PwrBlade ® - 51915-110LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10104002AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 40 #
View Details
3 suppliers
PCI Express - 10018783-10033ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers