EDAC, Inc. D-Sub Connector Assemblies 634-M26-263-BN4

Description
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-634-M26-263-BN4-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-634-M26-263-BN4-ND
D-Sub Connector Assemblies 151-634-M26-263-BN4-ND
26 Position D-Sub, High Density Receptacle, Female Sockets Connector

26 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd D Sub Conn, R/a Rcpt, 26Pos, Da, Sldr; D Sub Connector Type Edac - 31AK9021 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, R/a Rcpt, 26Pos, Da, Sldr; D Sub Connector Type Edac
31AK9021
Hd D Sub Conn, R/a Rcpt, 26Pos, Da, Sldr; D Sub Connector Type Edac 31AK9021
HD D SUB CONN, R/A RCPT, 26POS, DA, SLDR; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:634M Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder RoHS Compliant: Yes

HD D SUB CONN, R/A RCPT, 26POS, DA, SLDR; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:634M Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-634-M26-263-BN4-ND 31AK9021
Product Name D-Sub Connector Assemblies Hd D Sub Conn, R/a Rcpt, 26Pos, Da, Sldr; D Sub Connector Type Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Electronic Connector - 396-7692 - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Termination Snap-Fit
View Details
3 suppliers
Headers, Male Pins - A28595-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
PCB Connectors - NCS-FL4G-T - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details