EDAC, Inc. D-Sub Connector Assemblies 634-M44-263-BN2

Description
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-634-M44-263-BN2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-634-M44-263-BN2-ND
D-Sub Connector Assemblies 151-634-M44-263-BN2-ND
44 Position D-Sub, High Density Receptacle, Female Sockets Connector

44 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd D Sub Conn, R/a Rcpt, 44Pos, Db, Sldr; D Sub Connector Type Edac - 31AK9026 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, R/a Rcpt, 44Pos, Db, Sldr; D Sub Connector Type Edac
31AK9026
Hd D Sub Conn, R/a Rcpt, 44Pos, Db, Sldr; D Sub Connector Type Edac 31AK9026
HD D SUB CONN, R/A RCPT, 44POS, DB, SLDR; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:634M Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder RoHS Compliant: Yes

HD D SUB CONN, R/A RCPT, 44POS, DB, SLDR; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:634M Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-634-M44-263-BN2-ND 31AK9026
Product Name D-Sub Connector Assemblies Hd D Sub Conn, R/a Rcpt, 44Pos, Db, Sldr; D Sub Connector Type Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51731-086LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Headers, Male Pins - A108962-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Category USB (optional feature)
Connector Type ESATA
Gender Female / Jack
View Details
PCB Connectors - NCV-FL4G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details