TE Connectivity Headers, Male Pins 6-353080-2

Description
"Connector Header Through Hole 2 position 0.400"" (10.16mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 2 position 0.400"" (10.16mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 6-353080-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
6-353080-2-ND
Headers, Male Pins 6-353080-2-ND
"Connector Header Through Hole 2 position 0.400"" (10.16mm)"

"Connector Header Through Hole 2 position 0.400"" (10.16mm)"

Buy Now Datasheet
Rectangular Connectors - 6-353080-2 - 856878-6-353080-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 6-353080-2
856878-6-353080-2
Rectangular Connectors - 6-353080-2 856878-6-353080-2
Manufacturer: TE Connectivity Win Source Part Number: 856878-6-353080-2 Series: Dynamic D-5200 Features: Connector Header position Package: Bulk Family Name: 353080 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 320 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 856878-6-353080-2
Series: Dynamic D-5200
Features: Connector Header position
Package: Bulk
Family Name: 353080
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 320
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
30A Electronic Connector
316-6-353080-2
30A Electronic Connector 316-6-353080-2
2 Pos Power Connector, 30A, Gold, Solder, Thru-Hole, Wire-to-Board Product overview: 6-353080-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-353080-2 can be used for catalog matching and distributor lookup.

2 Pos Power Connector, 30A, Gold, Solder, Thru-Hole, Wire-to-Board Product overview: 6-353080-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-353080-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D5 V-Hdr Assy 2P Tail Length 4 Amp - Te Connectivity - 19R5020 - Newark, An Avnet Company
Chicago, IL, United States
D5 V-Hdr Assy 2P Tail Length 4 Amp - Te Connectivity
19R5020
D5 V-Hdr Assy 2P Tail Length 4 Amp - Te Connectivity 19R5020
D5 V-HDR ASSY 2P TAIL LENGTH 4

D5 V-HDR ASSY 2P TAIL LENGTH 4

Supplier's Site Datasheet
D5 V-Hdr Assy 2P Tail Length 4 Amp - Te Connectivity - 42AJ5385 - Newark, An Avnet Company
Chicago, IL, United States
D5 V-Hdr Assy 2P Tail Length 4 Amp - Te Connectivity
42AJ5385
D5 V-Hdr Assy 2P Tail Length 4 Amp - Te Connectivity 42AJ5385
D5 V-HDR ASSY 2P TAIL LENGTH 4

D5 V-HDR ASSY 2P TAIL LENGTH 4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-353080-2-ND 856878-6-353080-2 316-6-353080-2 19R5020
Product Name Headers, Male Pins Rectangular Connectors - 6-353080-2 30A Electronic Connector D5 V-Hdr Assy 2P Tail Length 4 Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Mounting Through Hole
Voltage Rating 630 volts
Current Rating 30.0 amps
Unlock Full Specs
to access all available technical data