Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 10131936 Minitek ® 2.00mm, Board to Board Connector, Minitek II VCC (HTP), PCB Mounted Receptacle , Vertical , Through Hole, Top Entry, Double row, 4 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 63453-104LF.
"4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
MINITEK RECEPTACLE
CONN RCPT 4POS 0.079 GOLD PCB
BTB CONNECTOR, RCPT, 4POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | PEI-Genesis | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 63453-104LF | 609-2670-ND | Amphenol FCI Asia 63453-104LF | 63453-104LF | 28AH8808 |
| Product Name | Minitek ® | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Btb Connector, Rcpt, 4Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions | |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | |
| Termination | Through Hole | Solder | |||
| Voltage Rating | 200 volts | 200 volts | 200 volts | ||
| Current Rating | 2.0 amps | 2.0 amps | 2.0 amps |