EDAC, Inc. D-Sub Connector Assemblies 634-062-663-011

Description
62 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
62 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-634-062-663-011-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-634-062-663-011-ND
D-Sub Connector Assemblies 151-634-062-663-011-ND
62 Position D-Sub, High Density Receptacle, Female Sockets Connector

62 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Right Angle D-Sub Connector Rohs Compliant Edac - 51AH2296 - Newark, An Avnet Company
Chicago, IL, United States
Right Angle D-Sub Connector Rohs Compliant Edac
51AH2296
Right Angle D-Sub Connector Rohs Compliant Edac 51AH2296
Right Angle D-Sub Connector RoHS Compliant: Yes

Right Angle D-Sub Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-634-062-663-011-ND 51AH2296
Product Name D-Sub Connector Assemblies Right Angle D-Sub Connector Rohs Compliant Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25002-020-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details
PCB Connectors - NCK-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Solder Lug Connectors - 36-4003-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details