Minitek ®, Minitek ® 2.00mm, Board to Board, PCB mounted Receptacle, Vertical, Through Hole, Double Row, Polarized, 6 Positions, 2.00mm (0.079in) Pitch.., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 63440-004LF.
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
MTK VCC POL-63440-004LF / Tube
CONN RCPT 6POS 0.079 GOLD PCB
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 63440-004LF | 609-4411-ND | 64AC7938 | 63440-004LF |
| Product Name | Minitek ® | Headers, Receptacles, Female Sockets | Mtk Vcc Pol-63440-004Lf / Tube Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Termination | Through Hole | Solder | ||
| Voltage Rating | 200 volts | |||
| Current Rating | 2.0 amps |