"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"
Win Source Part Number: 1127866-63650-1
Category: Connectors, Interconnects>Termin
Series: Faston
Termination: Solder
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Contact Material: Brass
Gender: Male
Standard Package: 6,000
Terminal Type: Standard
Length - Overall: 0.532" (13.51mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.312" (7.92mm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): 63650-1 .;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 636501,A29947TR,-636
Base Product Number: 63650
FASTON 250 PCB TAB TPBR ROHS COMPLIANT: YES
Terminals 250PCB TAB 032TPCUBR Reel of 6000
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29947CT-ND | 1127866-63650-1 | 80AH0498 | 63650-1 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Faston 250 Pcb Tab Tpbr Rohs Compliant Te Connectivity | Terminals |
| Gender | Male / Plug | Male / Plug |