Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 10131936 Minitek ® 2.00mm, Board to Board Connector, Minitek II VCC (HTP), PCB Mounted Receptacle , Vertical , Through Hole, Top Entry, Double row, 12 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 63453-112LF.
MINITEK RECEPTACLE
Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 1332831-63453-112LF
Category: Connectors, Interconnects>Rectan
Packaging: Tube
Number of Positions: 12
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Voltage Rating: 200V
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial, Medical
Standard Package: 45
Mounting: Through Hole
Insulation Material: Polycyclohexylenedim
Style: Board to Board
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 60.0µin (1.52µm)
Insulation Color: Black
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.098" (2.50mm)
Insulation Height: 0.177" (4.50mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-2658,63453112LF
Base Product Number: 63453
RoHS Status: RoHS Compliant
Conn Socket Strip SKT 12 POS 2mm Solder ST Thru-Hole Tube Product overview: 63453-112LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-63453-112LF can be used for catalog matching and distributor lookup.
"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
BTB CONN, RCPT, 12POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
CONN RCPT 12POS 0.079 GOLD PCB
| Amphenol Communications Solutions | PEI-Genesis | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 63453-112LF | Amphenol FCI 63453-112LF | 1332831-63453-112LF | 2027-63453-112LF | 609-2658-ND | 06M1592 | 63453-112LF |
| Product Name | Minitek ® | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Electronic Connector | Headers, Receptacles, Female Sockets | Btb Conn, Rcpt, 12Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Termination | Through Hole | Solder | Solder | Solder | |||
| Voltage Rating | 200 volts | 200 volts | 200 volts | 200 volts | |||
| Current Rating | 2.0 amps | 2.0 amps | 2.0 amps | 2.0 amps |