Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 10131936 Minitek ® 2.00mm, Board to Board Connector, Minitek II VCC (HTP), PCB Mounted Receptacle , Vertical , Through Hole, Top Entry, Double row, 30 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 63453-130LF.
"30 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
MTK VCC-63453-130LF / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 63453-130LF | 609-2667-ND | 75K2959 |
| Product Name | Minitek ® | Headers, Receptacles, Female Sockets | Mtk Vcc-63453-130Lf / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Receptacle | |
| Termination | Through Hole | ||
| Voltage Rating | 200 volts | 200 volts |