EDAC, Inc. D-Sub Connector Assemblies 634-M15-263-WN4

Description
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-634-M15-263-WN4-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-634-M15-263-WN4-ND
D-Sub Connector Assemblies 151-634-M15-263-WN4-ND
15 Position D-Sub, High Density Receptacle, Female Sockets Connector

15 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd D Sub Conn, R/a Rcpt, 15Pos, De, Sldr; D Sub Connector Type Edac - 31AK9017 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, R/a Rcpt, 15Pos, De, Sldr; D Sub Connector Type Edac
31AK9017
Hd D Sub Conn, R/a Rcpt, 15Pos, De, Sldr; D Sub Connector Type Edac 31AK9017
HD D SUB CONN, R/A RCPT, 15POS, DE, SLDR; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:634M Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder RoHS Compliant: Yes

HD D SUB CONN, R/A RCPT, 15POS, DE, SLDR; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:634M Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-634-M15-263-WN4-ND 31AK9017
Product Name D-Sub Connector Assemblies Hd D Sub Conn, R/a Rcpt, 15Pos, De, Sldr; D Sub Connector Type Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1224748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PwrBlade ® - 51915-185LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A29500-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details