TE Connectivity RJ45 Connectors 6368077-2

Description
Body Features Connector Profile : Offset - Overhangs PCB Grounding Tab Plating Material : Tin Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 8 Number of PCB Ground Tabs : 7 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 2 x 4 Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 22.99 MM  [.905 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT Polyester Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Ground Feature Type : Grounding Clips Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.35 MM  [.171 INCH ] Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Offset - Overhangs PCB Grounding Tab Plating Material : Tin Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 8 Number of PCB Ground Tabs : 7 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 2 x 4 Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 22.99 MM  [.905 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT Polyester Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Ground Feature Type : Grounding Clips Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.35 MM  [.171 INCH ] Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 6368077-2 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
6368077-2
RJ45 Connectors 6368077-2
Body Features Connector Profile : Offset - Overhangs PCB Grounding Tab Plating Material : Tin Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 8 Number of PCB Ground Tabs : 7 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 2 x 4 Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 22.99 MM  [.905 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT Polyester Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Ground Feature Type : Grounding Clips Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.35 MM  [.171 INCH ] Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]

Body Features


  • Connector Profile : Offset - Overhangs PCB
  • Grounding Tab Plating Material : Tin
  • Modular Jack Latch Orientation : Standard - Latch Down
  • Shield Material : Copper Alloy
  • Shield Plating Material : Tin

Configuration Features


  • Connector Contact Density : Standard
  • Multiple Port Configuration : Stacked
  • Number of Loaded Positions : 8
  • Number of PCB Ground Tabs : 7
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Multiple Ports
  • Port Matrix Configuration : 2 x 4

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 22.99 MM  [.905 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : PBT Polyester
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 5
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount, Board Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 20

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Ground Feature Type : Grounding Clips
  • Grounding Options : PCB and Panel Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 4.35 MM  [.171 INCH ]

Usage Conditions


  • Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 6368077-2-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
6368077-2-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 6368077-2-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Fixed Orientation: Horizontal Termination: Solder Shielding: Shielded, EMI Finger LED Color: Green - Yellow

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Connector Type: Receptacle
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Mounting Type: Fixed
Orientation: Horizontal
Termination: Solder
Shielding: Shielded, EMI Finger
LED Color: Green - Yellow

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 6368077-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
6368077-2
Modular Connectors / Ethernet Connectors 6368077-2
2X4 OFFSET STK MJ,SHLD,RJ45,W/GND

2X4 OFFSET STK MJ,SHLD,RJ45,W/GND

Buy Now
Modular Connectors / Ethernet Connectors - 6368077-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
6368077-2
Modular Connectors / Ethernet Connectors 6368077-2
Modular Connectors / Ethernet Connectors 2X4 OFFSET STK MJ SHLD,RJ45,W/GND

Modular Connectors / Ethernet Connectors 2X4 OFFSET STK MJ SHLD,RJ45,W/GND

Buy Now Datasheet
Modular Connector Jacks - 6368077-2 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
6368077-2
Modular Connector Jacks 6368077-2
CONN MOD JACK 8P8C R/A SHIELDED

CONN MOD JACK 8P8C R/A SHIELDED

Supplier's Site Datasheet
2X4 Offset Stk Mj,shld,rj45,w/gnd Amp - Te Connectivity - 19R5781 - Newark, An Avnet Company
Chicago, IL, United States
2X4 Offset Stk Mj,shld,rj45,w/gnd Amp - Te Connectivity
19R5781
2X4 Offset Stk Mj,shld,rj45,w/gnd Amp - Te Connectivity 19R5781
2X4 OFFSET STK MJ,SHLD,RJ45,W/GND

2X4 OFFSET STK MJ,SHLD,RJ45,W/GND

Supplier's Site
2X4 Offset Stk Mj,shld,rj45,w/gnd Amp - Te Connectivity - 42AJ5588 - Newark, An Avnet Company
Chicago, IL, United States
2X4 Offset Stk Mj,shld,rj45,w/gnd Amp - Te Connectivity
42AJ5588
2X4 Offset Stk Mj,shld,rj45,w/gnd Amp - Te Connectivity 42AJ5588
2X4 OFFSET STK MJ,SHLD,RJ45,W/GND

2X4 OFFSET STK MJ,SHLD,RJ45,W/GND

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6368077-2 6368077-2-ND 6368077-2 6368077-2 6368077-2 19R5781
Product Name RJ45 Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Connectors,Interconnects Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Modular Connector Jacks 2X4 Offset Stk Mj,shld,rj45,w/gnd Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole - Press-Fit Solder Through Hole Press-Fit
Mounting Panel Mount, Board Mount Board Edge; Panel Mount; Through Hole Fixed Board Edge; Panel Mount; Through Hole
Unlock Full Specs
to access all available technical data