Wurth Elektronik GmbH & Co. KG Modular/Ethernet Connector (RJ45, RJ11) Jacks 634106149621

Description
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Shielded
Request a Quote Datasheet
Description
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 732-5940-1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
732-5940-1-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 732-5940-1-ND
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Shielded

Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Shielded

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 732-5940-6-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
732-5940-6-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 732-5940-6-ND
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Shielded

Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Shielded

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 732-5940-2-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
732-5940-2-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 732-5940-2-ND
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Shielded

Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Shielded

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 634106149621 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
634106149621
Modular Connectors / Ethernet Connectors 634106149621
Modular Connectors / Ethernet Connectors WR-MJ Mod Jk 6P6C Solder Tab w/Mylar

Modular Connectors / Ethernet Connectors WR-MJ Mod Jk 6P6C Solder Tab w/Mylar

Buy Now Datasheet
Modular Conn, Jack, 6P6C, 1Port, Smd; Modular Connector Type Wurth Elektronik - 47AC7248 - Newark, An Avnet Company
Chicago, IL, United States
Modular Conn, Jack, 6P6C, 1Port, Smd; Modular Connector Type Wurth Elektronik
47AC7248
Modular Conn, Jack, 6P6C, 1Port, Smd; Modular Connector Type Wurth Elektronik 47AC7248
MODULAR CONN, JACK, 6P6C, 1PORT, SMD; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Surface Mount; Connector RoHS Compliant: Yes

MODULAR CONN, JACK, 6P6C, 1PORT, SMD; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Surface Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Conn, Jack, 6P6C, 1Port, Smd; Lan Category Wurth Elektronik - 47AC7247 - Newark, An Avnet Company
Chicago, IL, United States
Modular Conn, Jack, 6P6C, 1Port, Smd; Lan Category Wurth Elektronik
47AC7247
Modular Conn, Jack, 6P6C, 1Port, Smd; Lan Category Wurth Elektronik 47AC7247
MODULAR CONN, JACK, 6P6C, 1PORT, SMD; LAN Category:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type:Modular; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Contact Termination Type:Surface Mount; RoHS Compliant: Yes

MODULAR CONN, JACK, 6P6C, 1PORT, SMD; LAN Category:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type:Modular; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Contact Termination Type:Surface Mount; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 732-5940-1-ND 634106149621 47AC7248 47AC7247
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Modular Conn, Jack, 6P6C, 1Port, Smd; Modular Connector Type Wurth Elektronik Modular Conn, Jack, 6P6C, 1Port, Smd; Lan Category Wurth Elektronik
Category Modular Connector and RJ Connector
Connector Type RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Surface Mount PCB Mount Surface Mount
Gender Female / Jack
Unlock Full Specs
to access all available technical data