TE Connectivity RJ45 Connectors 6368011-4

Description
Body Features Connector Profile : Low Grounding Tab Plating Material : Tin LED Color (Bottom Left) : Green/Orange LED Color (Bottom Right) : Green/Orange LED Color (Top Left) : Green/Orange LED Color (Top Right) : Green/Orange Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 8 Number of PCB Ground Tabs : 6 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 2 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2, 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 31.45 MM  [1.23 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT Polyester Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 45 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.85 MM  [.112 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Grounding Tab Plating Material : Tin LED Color (Bottom Left) : Green/Orange LED Color (Bottom Right) : Green/Orange LED Color (Top Left) : Green/Orange LED Color (Top Right) : Green/Orange Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 8 Number of PCB Ground Tabs : 6 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 2 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2, 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 31.45 MM  [1.23 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT Polyester Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 45 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.85 MM  [.112 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 6368011-4 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
6368011-4
RJ45 Connectors 6368011-4
Body Features Connector Profile : Low Grounding Tab Plating Material : Tin LED Color (Bottom Left) : Green/Orange LED Color (Bottom Right) : Green/Orange LED Color (Top Left) : Green/Orange LED Color (Top Right) : Green/Orange Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 8 Number of PCB Ground Tabs : 6 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 2 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2, 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 31.45 MM  [1.23 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT Polyester Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 45 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.85 MM  [.112 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Low
  • Grounding Tab Plating Material : Tin
  • LED Color (Bottom Left) : Green/Orange
  • LED Color (Bottom Right) : Green/Orange
  • LED Color (Top Left) : Green/Orange
  • LED Color (Top Right) : Green/Orange
  • Modular Jack Latch Orientation : Standard - Latch Down
  • Shield Material : Copper Alloy
  • Shield Plating Material : Tin

Configuration Features


  • Connector Contact Density : Standard
  • Multiple Port Configuration : Stacked
  • Number of Loaded Positions : 8
  • Number of PCB Ground Tabs : 6
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Multiple Ports
  • Port Matrix Configuration : 2 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .2, 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 31.45 MM  [1.23 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : PBT Polyester
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 5
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount, Panel Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : LED
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 45

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Grounding Options : PCB and Panel Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.85 MM  [.112 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Connectors, Interconnects - Modular Connectors - Jacks - 1027699-6368011-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Jacks
1027699-6368011-4
Connectors, Interconnects - Modular Connectors - Jacks 1027699-6368011-4
Win Source Part Number: 1027699-6368011-4 Category: Connectors, Interconnects>Modula r Connectors - Jacks Features: Board Guide Connector Type: Jack Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tray Contact Material: Phosphor Bronze Shielding: Shielded, EMI Finger Housing Material: Polybutylene Terephthalate (PBT), Polyester Orientation: 90° Angle (Right) Number of Ports: 2 Standard Package: 45 Ratings: Cat5 LED Color: Green, Orange - Green, Orange Tab Direction: Up and Down Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 6368011-3; 6368011-1; 5569262-1; 91228-3001; 91228-3002; RJSAE538A026368011-4 .; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -6368011-4-SI,636801 14 Base Product Number: 6368011

Win Source Part Number: 1027699-6368011-4
Category: Connectors, Interconnects>Modular Connectors - Jacks
Features: Board Guide
Connector Type: Jack
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Tray
Contact Material: Phosphor Bronze
Shielding: Shielded, EMI Finger
Housing Material: Polybutylene Terephthalate (PBT), Polyester
Orientation: 90° Angle (Right)
Number of Ports: 2
Standard Package: 45
Ratings: Cat5
LED Color: Green, Orange - Green, Orange
Tab Direction: Up and Down
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 6368011-3; 6368011-1; 5569262-1; 91228-3001; 91228-3002; RJSAE538A026368011-4.;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -6368011-4-SI,63680114
Base Product Number: 6368011

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 6368011-4-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
6368011-4-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 6368011-4-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
366-6368011-4
Electronic Connector 366-6368011-4
2x1 RJ45 Connector, Shielded, Right Angle, 16 Pos, G/O LEDs Product overview: 6368011-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-6368011-4 can be used for catalog matching and distributor lookup.

2x1 RJ45 Connector, Shielded, Right Angle, 16 Pos, G/O LEDs Product overview: 6368011-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-6368011-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 6368011-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
6368011-4
Modular Connectors / Ethernet Connectors 6368011-4
STK MJ,2X1,SHLD,G/O BI LEDS

STK MJ,2X1,SHLD,G/O BI LEDS

Buy Now
Modular Connectors / Ethernet Connectors - 6368011-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
6368011-4
Modular Connectors / Ethernet Connectors 6368011-4
Modular Connectors / Ethernet Connectors STK MJ 2X1 SHLD G/O BI LEDS

Modular Connectors / Ethernet Connectors STK MJ 2X1 SHLD G/O BI LEDS

Buy Now Datasheet
Stk Mj,2X1,shld,g/o Bi Leds Amp - Te Connectivity - 19R5769 - Newark, An Avnet Company
Chicago, IL, United States
Stk Mj,2X1,shld,g/o Bi Leds Amp - Te Connectivity
19R5769
Stk Mj,2X1,shld,g/o Bi Leds Amp - Te Connectivity 19R5769
STK MJ,2X1,SHLD,G/O BI LEDS

STK MJ,2X1,SHLD,G/O BI LEDS

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6368011-4 1027699-6368011-4 6368011-4-ND 366-6368011-4 6368011-4 6368011-4 19R5769
Product Name RJ45 Connectors Connectors, Interconnects - Modular Connectors - Jacks Modular/Ethernet Connector (RJ45, RJ11) Jacks Electronic Connector Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Stk Mj,2X1,shld,g/o Bi Leds Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole - Solder Solder Solder Through Hole
Mounting Board Mount, Panel Mount Through Hole Through Hole
Current Rating 0.2 to 1.5 amps
Unlock Full Specs
to access all available technical data