EDAC, Inc. D-Sub Connector Assemblies 634-078-263-032

Description
78 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
78 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-1499-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-1499-ND
D-Sub Connector Assemblies 151-1499-ND
78 Position D-Sub, High Density Receptacle, Female Sockets Connector

78 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd D Sub Conn, R/a Rcpt, 78Pos, Dd, Sldr; D Sub Connector Type Edac - 30C4408 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, R/a Rcpt, 78Pos, Dd, Sldr; D Sub Connector Type Edac
30C4408
Hd D Sub Conn, R/a Rcpt, 78Pos, Dd, Sldr; D Sub Connector Type Edac 30C4408
HD D SUB CONN, R/A RCPT, 78POS, DD, SLDR; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:634 Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder RoHS Compliant: Yes

HD D SUB CONN, R/A RCPT, 78POS, DD, SLDR; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:634 Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-1499-ND 30C4408
Product Name D-Sub Connector Assemblies Hd D Sub Conn, R/a Rcpt, 78Pos, Dd, Sldr; D Sub Connector Type Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114687-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1379-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers