Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 10131936 Minitek ® 2.00mm, Board to Board Connector, Minitek II VCC (HTP), PCB Mounted Receptacle , Vertical , Through Hole, Top Entry, Double row, 8 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 63453-108LF.
"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
BOARD-BOARD CONNECTOR RECEPTACLE, 8 POSITION, 2ROW; Connector Systems:Board-to-Boa
CONN RCPT 8POS 0.079 GOLD PCB
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 63453-108LF | 609-2780-ND | 06M1591 | 63453-108LF |
| Product Name | Minitek ® | Headers, Receptacles, Female Sockets | Board-Board Connector Receptacle, 8 Position, 2Row; Connector Systems Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Termination | Through Hole | Solder | ||
| Voltage Rating | 200 volts | 200 volts | 200 volts | |
| Current Rating | 2.0 amps | 2.0 amps | 2.0 amps |