TE Connectivity Hard Metric Backplane Connectors 6345052-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 11 Number of Positions : 55 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.8 MM  [.15 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 25 MM  [.984 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 22 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 11 Number of Positions : 55 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.8 MM  [.15 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 25 MM  [.984 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 22 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 6345052-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
6345052-1
Hard Metric Backplane Connectors 6345052-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 11 Number of Positions : 55 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.8 MM  [.15 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 25 MM  [.984 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 22 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 11
  • Number of Positions : 55
  • Number of Rows : 5
  • PCB Mount Orientation : Right Angle

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 3.8 MM  [.15 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Length : 25 MM  [.984 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Front Mating Level : Level 1

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 22

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Hard Metric, Standard - 6345052-1-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
6345052-1-ND
Hard Metric, Standard 6345052-1-ND
"55 Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

"55 Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 6345052-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6345052-1
Board to Board & Mezzanine Connectors 6345052-1
Z-PACK/C RAMH. 55P

Z-PACK/C RAMH. 55P

Buy Now
Backplane Connectors - Hard Metric, Standard - 6345052-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
6345052-1
Backplane Connectors - Hard Metric, Standard 6345052-1
CONN HEADER 55POS 2MM PRESS-FIT

CONN HEADER 55POS 2MM PRESS-FIT

Supplier's Site Datasheet
Z-Pack/c Ramh. 55P Te Connectivity - 23R1175 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack/c Ramh. 55P Te Connectivity
23R1175
Z-Pack/c Ramh. 55P Te Connectivity 23R1175
Z-PACK/C RAMH. 55P

Z-PACK/C RAMH. 55P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6345052-1 6345052-1-ND 6345052-1 6345052-1 23R1175
Product Name Hard Metric Backplane Connectors Hard Metric, Standard Board to Board & Mezzanine Connectors Backplane Connectors - Hard Metric, Standard Z-Pack/c Ramh. 55P Te Connectivity
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount Board Edge, Through Hole, Right Angle
Current Rating 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data