Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 10131936 Minitek ® 2.00mm, Board to Board Connector, Minitek II VCC (HTP), PCB Mounted Receptacle , Vertical , Through Hole, Top Entry, Double row, 16 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 63453-116LF.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 376B-02
Product Status: Last Time Buy
Contact Type: Female Socket
Style: C
Row Spacing - Mating: 0.050" (1.27mm)
Mounting Type: Requires Holder
Contact Finish Thickness - Mating: 118.1µin (3.00µm)
Operating Temperature: -40°C ~ 85°C
"16 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
BTB CONN, RCPT, 16POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
CONN RCPT 16POS 0.079 GOLD PCB
| Amphenol Communications Solutions | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 63453-116LF | 609-2660-ND | 06M1593 | 63453-116LF | |
| Product Name | Minitek ® | Connectors,Interconnects | Headers, Receptacles, Female Sockets | Btb Conn, Rcpt, 16Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Termination | Through Hole | Solder | |||
| Voltage Rating | 200 volts | 200 volts | 200 volts | ||
| Current Rating | 2.0 amps | 2.0 amps | 2.0 amps |