AgilLink™ 2.0mm, Board mount - Header Plug - Protect Header 2.0mm Pitch Right Angle,2x10Pin,Matte Tin,NY4T,Tail=3.0mm,
PROTECT HEADER 2.0MM PITCH R/A,2
Protect Header 2.0mm Pitch R/A,2x10PIN,MATTE TIN,NY4T,TAIL=3.0mm,
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G86120123S2HR | 664-G86120123S2HR-ND | 89AH7717 |
| Product Name | AgilLink™ 2.0mm | Headers, Male Pins | Protect Header 2.0Mm Pitch R/a,2X10Pin,matte Tin,ny4T,tail=3.0Mm,post,hf,tube / Tube Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Gender | Male / Plug | ||
| Geometry | Right Angle | ||
| Termination | DIP |