AgilLink™ 1.25mm, Board mount - Header Plug - Wire to Board 1.25mm Pitch Right Angle Dip,1x8Pin,Matte Tin,NY4T,Tail=2.3mm,
WIRE TO BOARD 1.25MM PITCH R/A,D
Wire to Board 1.25mm Pitch R/A,DIP,1X8PIN,MATTE
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G880A08213TEU | 664-G880A08213TEU-ND | 89AH8075 |
| Product Name | AgilLink™ 1.25mm | Headers, Male Pins | Wire To Board 1.25Mm Pitch R/a,dip,1X8Pin,matte Tin,ny4T,tail=2.3Mm,white / Tray Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Gender | Male / Plug | ||
| Geometry | Right Angle | ||
| Termination | DIP |