Micro Power, Micro Power 3.0 Connector System - G881 Series, Wire to Board connector, , Vertical, Single row, 3.0mm pitch, 06 positions , 100μin Tin, 3.20mm tail length, LCP, Black, TRAY, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Micro Power , part number G881A06001TEU.
Connector
"Connector Header Through Hole, Right Angle 6 position 0.118"" (3.00mm)"
G881A06001TEU-MICRO FIT CONN,R/A,LCP
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G881A06001TEU | G881A06001TEU | G881A06001TEU-ND | 40AJ7179 |
| Product Name | Micro Power | I/O Connectors | Headers, Male Pins | G881A06001Teu-Micro Fit Conn,r/a,lcp Amphenol Communications Solutions |
| Connector Type | Micro Connector and Nano Connector; Wire to Board Connector | Header Connector; Header | Micro Connector and Nano Connector | |
| Geometry | Right Angle | |||
| Voltage Rating | 250 volts | 250 volts |