Micro Power, Micro Power 3.0 Connector System - G881 Series, Wire to Board connector, , Right Angle, Dual row, 3.0mm pitch, 10 positions , 100μin Tin, 3.20mm tail length, LCP, Black, TRAY, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Micro Power , part number G881A10001TEU.
"Connector Header Through Hole, Right Angle 10 position 0.118"" (3.00mm)"
Micro Power ,100u Tin ,R/A ,10P
Connector
Micro Power ,100u" Tin ,R/A ,10P
CONN MICRO POWER R/A 10PIN
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G881A10001TEU | G881A10001TEU-ND | G881A10001TEU | 40AJ7181 | 44-G881A10001TEU |
| Product Name | Micro Power | Headers, Male Pins | I/O Connectors | Micro Power ,100U" Tin ,r/a ,10P Amphenol Communications Solutions | CONN MICRO POWER R/A 10PIN |
| Connector Type | Micro Connector and Nano Connector; Wire to Board Connector | Header Connector; Header | Micro Connector and Nano Connector | Micro Connector and Nano Connector | |
| Geometry | Right Angle | ||||
| Voltage Rating | 250 volts | 250 volts | |||
| Current Rating | 6.0 to 6.5 amps |