AgilLink™ 2.50mm, Board mount - Header Plug - Protect Header 2.5 mm Pitch Vertical Dip,1x10Pin,Matte Tin,NY9T,Color-White
PROTECT HEADER 2.5 MM PITCH V/T,
Protect Header 2.5 mm Pitch V/T,DIP,1x10PIN,MATT
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G863C10111TEU | 664-G863C10111TEU-ND | 89AH7747 |
| Product Name | AgilLink™ 2.50mm | Headers, Male Pins | Protect Header 2.5 Mm Pitch V/t,dip,1X10Pin,matte Tin,ny9T,white,friction / Bag Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Gender | Male / Plug | ||
| Termination | DIP |