AgilLink™ 2.54mm, Board mount - Header Plug - Wafer 2.54mm Pitch Right Angle,1x3Pin,Matte Tin,NY9T,Tail=3.4mm,
WAFERR 2.54MM PITCH R/A DIP,1X3P
Waferr 2.54mm Pitch R/A DIP,1x3Pin,MATTE TIN,NY9T,TAIL=3.4mm,
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G861AD03112YB1HR | 664-G861AD03112YB1HRTR-ND | 89AH7612 |
| Product Name | AgilLink™ 2.54mm | Headers, Male Pins | Waferr 2.54Mm Pitch R/a Dip,1X3Pin,matte Tin,ny9T,tail=3.4Mm,black,friction,t&r / Reel Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Gender | Male / Plug | ||
| Geometry | Right Angle | ||
| Termination | DIP |