Amphenol Corporation AgilLink™ 2.54mm G861AB04221T2EU

Description
AgilLink™ 2.54mm, Board mount - Header Plug - Wafer 2.54mm Pitch Vertical Dip,1x4Pin,Gold Flash,NY9T,Tail=3.4m m,Color-White,Fricti on Type, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Header Plug; 2.54mm pitch, part number G861AB04221T2EU.
Request a Quote Datasheet
Description
AgilLink™ 2.54mm, Board mount - Header Plug - Wafer 2.54mm Pitch Vertical Dip,1x4Pin,Gold Flash,NY9T,Tail=3.4m m,Color-White,Fricti on Type, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Header Plug; 2.54mm pitch, part number G861AB04221T2EU.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AgilLink™ 2.54mm - G861AB04221T2EU - Amphenol Communications Solutions
Nashua, NH, United States
AgilLink™ 2.54mm
G861AB04221T2EU
AgilLink™ 2.54mm G861AB04221T2EU
AgilLink™ 2.54mm, Board mount - Header Plug - Wafer 2.54mm Pitch Vertical Dip,1x4Pin,Gold Flash,NY9T,Tail=3.4m m,Color-White,Fricti on Type, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Header Plug; 2.54mm pitch, part number G861AB04221T2EU.

AgilLink™ 2.54mm, Board mount - Header Plug - Wafer 2.54mm Pitch Vertical Dip,1x4Pin,Gold Flash,NY9T,Tail=3.4mm,Color-White,Friction Type, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Header Plug; 2.54mm pitch, part number G861AB04221T2EU.

Supplier's Site Datasheet
Headers, Male Pins - 664-G861AB04221T2EU-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
664-G861AB04221T2EU-ND
Headers, Male Pins 664-G861AB04221T2EU-ND
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"

"Connector Header Through Hole 4 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wafer 2.54Mm Pitch Str Dip,1X4Pin,g/f,ny9T,tail=3.4Mm,color-White,hf,friction / Bag Amphenol Communications Solutions - 89AH7602 - Newark, An Avnet Company
Chicago, IL, United States
Wafer 2.54Mm Pitch Str Dip,1X4Pin,g/f,ny9T,tail=3.4Mm,color-White,hf,friction / Bag Amphenol Communications Solutions
89AH7602
Wafer 2.54Mm Pitch Str Dip,1X4Pin,g/f,ny9T,tail=3.4Mm,color-White,hf,friction / Bag Amphenol Communications Solutions 89AH7602
Wafer 2.54mm Pitch STR DIP,1x4Pin,G/F,NY9T, TAIL=3.4mm,COLOR-WHI TE,HF,FRICTION / Bag

Wafer 2.54mm Pitch STR DIP,1x4Pin,G/F,NY9T,TAIL=3.4mm,COLOR-WHITE,HF,FRICTION / Bag

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number G861AB04221T2EU 664-G861AB04221T2EU-ND 89AH7602
Product Name AgilLink™ 2.54mm Headers, Male Pins Wafer 2.54Mm Pitch Str Dip,1X4Pin,g/f,ny9T,tail=3.4Mm,color-White,hf,friction / Bag Amphenol Communications Solutions
Connector Type PC Card Connector; Wire to Board Connector Header Connector; Header
Gender Male / Plug
Termination DIP
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28638-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Connectors - NCPF-MB-M46 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details