AgilLink™ 2.54mm, Board mount - Header Plug - Wafer 2.54mm Pitch Vertical Dip,1x3Pin,Gold Flash,NY9T,Tail=3.4m
WAFER 2.54MM PITCH STR DIP,1X3PI
Wafer 2.54mm Pitch STR DIP,1x3Pin,G/F,NY9T,
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G861AB03221T2EU | 664-G861AB03221T2EU-ND | 89AH7593 |
| Product Name | AgilLink™ 2.54mm | Headers, Male Pins | Wafer 2.54Mm Pitch Str Dip,1X3Pin,g/f,ny9T,tail=3.4Mm,color-White,hf,friction / Bag Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Gender | Male / Plug | ||
| Termination | DIP | ||
| Mounting | Through Hole |