Micro Power, Micro Power 3.0 Connector System - G881 Series, Wire to Board connector, , Right Angle, Single row, 3.0mm pitch, 08 positions , 100μin Tin, 3.20mm tail length, LCP, Black, TRAY, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Micro Power , part number G881A08001TEU.
Connector
"Connector Header Through Hole, Right Angle 8 position 0.118"" (3.00mm)"
Micro Power 3.0 Connector System - G881 Series, Wire to Board connector, , Right Angle, Single row, 3.0mm pitch, 08 positions , 100u" Tin, 3.20mm tail length, LCP, Black, TRAY / Tray
G881A08001TEU-WTB WAFER,P=3.0MM,R/A
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G881A08001TEU | G881A08001TEU | G881A08001TEU-ND | 92Y3152 | 77AJ0548 |
| Product Name | Micro Power | I/O Connectors | Headers, Male Pins | Micro Power 3.0 Connector System - G881 Series, Wire To Board Connector, , Right Angle, Single Row, 3.0Mm Pitch, 08 Positions , 100U" Tin, 3.20Mm Tail Length, Lcp, Black, Tray / Tray Amphenol Commu... | G881A08001Teu-Wtb Wafer,p=3.0Mm,r/a Amphenol Communications Solutions |
| Connector Type | Micro Connector and Nano Connector; Wire to Board Connector | Header Connector; Header | Micro Connector and Nano Connector; Wire to Board Connector | ||
| Geometry | Right Angle | Right Angle | |||
| Voltage Rating | 250 volts | 250 volts |