AgilLink™ 2.0mm, Board mount - Header Plug - Protect Header 2.0mm Pitch Vertical Dip,2x5Pin,Matte Tin,NY9T,Tail=2.1mm,
PROTECT HEADER 2.0MM PITCH STR D
Protect Header 2.0mm Pitch STR DIP,2x5Pin,MATTE TIN,NY9T,TAIL=2.1mm,
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G861B1011AT6REU | 664-G861B1011AT6REUTR-ND | 89AH7631 |
| Product Name | AgilLink™ 2.0mm | Headers, Male Pins | Protect Header 2.0Mm Pitch Str Dip,2X5Pin,matte Tin,ny9T,tail=2.1Mm,t&r W/cap / Reel Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Gender | Male / Plug | ||
| Termination | DIP |