Mini Power Plus, Mini power plus, Right Angle, Dual row, 4.2mm pitch, 24 positions , 100μin Tin, 3.60mm tail length, LCP, Natural , TRAY, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Mini Power Plus, part number G87MP242202CHR.
MINI POWER PLUS 4.2MM
MINI POWER PLUS 4.2MM / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G87MP242202CHR | 664-G87MP242202CHR-ND | G87MP242202CHR | 89AH7831 |
| Product Name | Mini Power Plus | Headers, Male Pins | Power Connectors | Mini Power Plus 4.2Mm / Tray Amphenol Communications Solutions |
| Geometry | Right Angle | |||
| Voltage Rating | 600 volts | 600 volts | ||
| Current Rating | 6.0 to 13.0 amps | 13.0 amps |