AgilLink™ 1.25mm, Board mount - Header Receptacle - Wire to Board 2.54mm Pitch Right SMT,1x20Pin,G/F,LCP,
WIRE TO BOARD 1.25MM PITCH R/A S
Wire to Board 1.25mm Pitch R/A SMT,1x20Pin,FULL G/F,LCP,COLOR-WHITE,
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G88020221T2EU | 664-G88020221T2EUTR-ND | 89AH8114 |
| Product Name | AgilLink™ 1.25mm | Headers, Male Pins | Wire To Board 1.25Mm Pitch R/a Smt,1X20Pin,full G/f,lcp,color-White,t&r / Reel Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Mounting | Surface Mount, Right Angle |