Mini Power, Mini power, Right Angle, Dual row, 4.2mm pitch, 16 positions , 100?in Tin, 3.60mm tail length, LCP, Natural , TRAY, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Mini Power, part number G874D162210EU
MINI POWER,R/A,DIP W/PEG
MINI POWER,R/A,DIP W/PEG / TRAY
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G874D162210EU | G874D162210EU | 664-G874D162210EU-ND | 89AH7936 |
| Product Name | Mini Power | Power Connectors | Headers, Male Pins | Mini Power,r/a,dip W/peg / Tray Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | ||
| Geometry | Right Angle | |||
| Mounting | Through Hole, Right Angle |