Mini Power, Mini power, Vertical, Dual row, 4.2mm pitch, 20 positions , 100?in Tin, 3.50mm tail length, NY6T, Natural , TRAY, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Mini Power, part number G874D201110C1EU
MINI POWR CONN, P=4.2MM
MINI POWR CONN, P=4.2MM / TRAY
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G874D201110C1EU | G874D201110C1EU | 664-G874D201110C1EU-ND | 89AH7940 |
| Product Name | Mini Power | Power Connectors | Headers, Male Pins | Mini Powr Conn, P=4.2Mm / Tray Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header |