AgilLink™ 2.50mm, Board mount - Header Plug - Protect Header 2.5 mm Pitch Vertical Dip,1x4Pin,Matte Tin,NY4T,Color-Black
PROTECT HRADER,2.5MM PITCH,STR D
Protect Hrader,2.5mm Pitch,STR DIP,1x4Pin,MATTE TIN,NY4T,TAIL=3.3mm,
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G863E04112THR | 664-G863E04112THR-ND | 89AH7749 |
| Product Name | AgilLink™ 2.50mm | Headers, Male Pins | Protect Hrader,2.5Mm Pitch,str Dip,1X4Pin,matte Tin,ny4T,tail=3.3Mm,color-Black / Bag Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Gender | Male / Plug | ||
| Termination | DIP | ||
| Mounting | Through Hole |