Board mount, Board mount - Header Receptacle - Wire to Board 2.54mm Pitch Vertical DIP,1x2Pin,Matte Tin,NY66,Tail=3.4mm,
PROTECT HEADER 2.54MM PITCH STR
Protect Header 2.54mm Pitch STR DIP,1x3Pin,MATTE TIN,NY66,TAIL=3.4mm,
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G86802612TEU | 664-G86802612TEU-ND | 89AH7769 |
| Product Name | Board mount | Headers, Male Pins | Protect Header 2.54Mm Pitch Str Dip,1X3Pin,matte Tin,ny66,tail=3.4Mm,beige / Bag Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Mounting | Through Hole |