AgilLink™ 2.54mm, Wire to Board 2.54mm Pitch STR DIP,1x2Pin,Matte Tin,NY9T, Tail=3.4mm,Black,Hal
WIRE TO BOARD 2.54MM PITCH STR D
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | G861AB02111T5EU | 664-G861AB02111T5EU-ND |
| Product Name | AgilLink™ 2.54mm | Headers, Male Pins |
| Category | Wire to Board Connector | |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole |