AgilLink™ 1.25mm, Board mount - Header Plug - Wire to Board 1.25mm Pitch Vertical,Dip,1x3Pin,
Connector
WIRE TO BOARD 1.25MM PITCH STR,D
WIRE TO BOARD 1.25MM PITCH STR,DIP,1X3PIN,MATTE
WIRE TO BOARD 1.25MM PITCH STR,DIP,1X3PIN,MATTE
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G880A031131THR | G880A031131THR | 664-G880A031131THR-ND | 89AH8070 |
| Product Name | AgilLink™ 1.25mm | Headers, Male Pins | Wire To Board 1.25Mm Pitch Str,dip,1X3Pin,matte Tin,ny4T,tail=3.0Mm,white / Bag Amphenol Communications Solutions | |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Gender | Male / Plug | |||
| Termination | DIP | |||
| Mounting | Through Hole |