AgilLink™ 2.50mm, Board mount - Header Receptacle - Wire to Board 2.5mm Pitch Vertical DIP,1x10Pin,Matte Tin,NY66,Tail=4.3mm,
PROTECT HEADER 2.5 MM PITCH R/A
Protect Header 2.5 mm Pitch R/A DIP,1x10Pin,MATTE TIN,NY66,Tail=4.3mm,
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G86310121T1EU | 664-G86310121T1EU-ND | 89AH7767 |
| Product Name | AgilLink™ 2.50mm | Headers, Male Pins | Protect Header 2.5 Mm Pitch R/a Dip,1X10Pin,matte Tin,ny66,tail=4.3Mm,color-White / Bag Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Mounting | Through Hole, Right Angle |