DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1280
1290
1300
1310
1320
1330
1338
1339
1340
1341
1342
1343
1344
1345
1346
1347
1348
1349
1350
1360
1370
1380
1390
1400
1410
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| "Connector Header Surface Mount 36 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 38 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 40 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 42 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 44 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 46 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 48 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 36 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 38 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 40 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 42 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 44 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 46 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 48 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 50 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 36 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 38 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 40 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 42 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 44 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 46 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 48 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 38 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 40 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 42 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 44 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 46 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 48 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 50 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 36 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 38 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 42 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 44 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 46 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 48 position 0.050"" (1.27mm)" | |
| CONN HEADER SMD 40POS 1.27MM | |
| CONN HEADER SMD 48POS 1.27MM | |
| HIGH RELIABILITY HEADER STRIPS, |
| << Prev | Next >> |