AgilLink™ 2.54mm, Board mount - Header Receptacle - Wire to Board 2.54mm Pitch Vertical DIP,1x3Pin,Matte Tin,NY9T,Tail=3.4mm,
WIRE TO BOARD 2.54MM PITCH STR D
Wire to Board 2.54mm Pitch STR DIP,1x3Pin,MATTE TIN,NY9T,TAIL=3.4mm,
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G861AB03211T5EU | 664-G861AB03211T5EU-ND | 89AH7591 |
| Product Name | AgilLink™ 2.54mm | Headers, Male Pins | Wire To Board 2.54Mm Pitch Str Dip,1X3Pin,matte Tin,ny9T,tail=3.4Mm,color-White,bag,#1Pin In Left / Bag Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Termination | Through Hole | ||
| Mounting | Through Hole |