Micro Power, Micro Power 3.0 Connector System - G881 Series, Wire to Board connector, , Right Angle, Dual row, 3.0mm pitch, 02 positions , 100μin Tin, 3.20mm tail length, LCP, Black, TRAY, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Micro Power , part number G881A02001TEU.
Connector
Connector Header Through Hole, Right Angle 2 position
CONN, R/A HEADER, 2POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G881A02001TEU | G881A02001TEU | G881A02001TEU-ND | 92Y3143 |
| Product Name | Micro Power | Headers, Male Pins | Conn, R/a Header, 2Pos, 2Row, 3Mm; Connector Systems Amphenol Communications Solutions | |
| Connector Type | Micro Connector and Nano Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Geometry | Right Angle | |||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 6.0 to 6.5 amps |