DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
550
600
650
700
750
800
810
820
830
840
850
860
870
871
872
873
874
875
876
877
878
879
880
881
882
890
900
910
920
930
940
950
1000
1050
1100
1150
1200
1500
2000
2500
3000
3235
| Product Name | Notes |
|---|---|
| 1.54 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 1.54 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 1.54 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 1.58 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 1.58 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 1.6 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 1.6 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 1.6 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 1.62 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 1.62 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 1.62 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 1.65 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 1.65 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 1.69 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 1.69 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 1.69 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 1.72 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 1.74 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 1.74 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 1.74 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 1.78 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 1.78 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 1.78 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 1.8 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 1.8 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 1.8 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 1.82 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 1.82 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 1.82 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 1.87 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 1.87 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 1.87 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 1.89 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 1.91 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 1.91 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 1.91 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 1.96 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 1.96 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 1.96 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 15 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 15.4 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 15.4 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 15.8 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 15.8 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 154 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 154 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 158 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 158 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 158 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 16 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 16 Ohms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 16 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 16.2 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 16.2 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 16.5 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 16.5 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 16.7 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 16.9 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 16.9 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 160 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 160 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 160 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 162 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 162 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 162 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 164 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 165 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 165 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 165 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 167 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 167 Ohms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 169 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 169 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 169 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 17.2 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 17.4 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 17.4 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 17.8 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 17.8 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 17.8 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 172 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 174 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 174 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 174 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 176 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 178 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 178 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 178 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 18 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 18 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 18.2 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 18.2 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 18.7 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 18.7 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 180 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 180 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 180 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 182 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 182 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 182 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 184 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 187 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 187 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 187 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 189 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 19.1 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 19.1 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 19.6 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 19.6 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 191 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 191 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 191 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 193 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 196 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 196 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 196 Ohms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 196 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 198 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 2 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 2 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.05 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 2.05 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.05 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.1 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 2.1 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.1 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.15 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 2.15 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.15 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.2 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 2.2 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 2.2 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.2 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.21 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 2.21 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 2.21 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.21 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.26 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 2.26 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.26 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.32 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 2.32 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.32 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.37 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 2.37 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.37 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.4 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 2.4 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.4 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.43 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 2.43 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 2.43 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film | |
| 20 kOhms ±0.1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 20 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 20 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 20.3 Ohms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 20.5 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 20.5 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 200 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 200 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 200 Ohms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 200 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 205 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 205 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 21 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 21 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 21.5 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 21.5 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 21.8 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 210 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 210 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 215 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 215 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 218 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 22 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 22 Ohms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 22 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 22.1 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 22.1 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 22.1 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 22.6 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 22.6 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 220 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 220 mOhms ±5% 0.4W Through Hole Resistor Axial Metal Film | |
| 220 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 221 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 221 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 226 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 226 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 226 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 229 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 23.2 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 23.2 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 23.7 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 23.7 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 232 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 232 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 237 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 237 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 24 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 24 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 24.3 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 24.3 Ohms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 240 kOhms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 240 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 240 mOhms ±5% 0.4W Through Hole Resistor Axial Metal Film | |
| 240 Ohms ±0.5% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 240 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 243 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 243 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| MBA/SMA 0204-50 1% C1 240K | |
| RES 1.65K OHM 0.4W 1% AXIAL | |
| RES 1.74K OHM 0.4W 1% AXIAL | |
| RES 1.78K OHM 0.4W 1% AXIAL | |
| RES 1.87M OHM 0.4W 1% AXIAL | |
| RES 1.8K OHM 0.4W 1% AXIAL | |
| RES 1.91K OHM 0.4W 1% AXIAL | |
| RES 15.4K OHM 0.4W 1% AXIAL | |
| RES 15.8K OHM 0.4W 1% AXIAL | |
| RES 154 OHM 0.4W 1% AXIAL | |
| RES 16.2K OHM 0.4W 1% AXIAL | |
| RES 16.5K OHM 0.4W 1% AXIAL | |
| RES 16.9K OHM 0.4W 1% AXIAL | |
| RES 162K OHM 0.4W 1% AXIAL | |
| RES 18 OHM 1/2W 5% AXIAL | |
| RES 18.2K OHM 0.4W 1% AXIAL | |
| RES 182 OHM 0.4W 1% AXIAL | |
| RES 182K OHM 0.4W 1% AXIAL | |
| RES 18K OHM 0.4W 1% AXIAL | |
| RES 19.6K OHM 0.4W 1% AXIAL | |
| RES 196K OHM 0.4W 1% AXIAL | |
| RES 2.1 OHM 0.4W 1% AXIAL | |
| RES 2.15K OHM 0.4W 1% AXIAL | |
| RES 2.2 OHM 0.4W 1% AXIAL | |
| RES 2.21M OHM 0.4W 1% AXIAL | |
| RES 2.37K OHM 0.4W 1% AXIAL | |
| RES 2.4M OHM 0.4W 1% AXIAL | |
| RES 21.5K OHM 0.4W 1% AXIAL | |
| RES 21K OHM 0.4W 1% AXIAL | |
| RES 221 OHM 0.4W 1% AXIAL | |
| RES 23.2K OHM 0.4W 1% AXIAL | |
| RES 23.7K OHM 0.4W 1% AXIAL | |
| RES 237 OHM 0.4W 1% AXIAL | |
| RES 24.3K OHM 0.4W 1% AXIAL | |
| RES 240K OHM 0.4W 1% AXIAL | |
| RES 243 OHM 0.4W 1% AXIAL | |
| RES 2M OHM 0.4W 1% AXIAL |
| << Prev | Next >> |