Vishay Intertechnology, Inc. Through-Hole Resistor MBA02040C2204FC100

Description
Metal Film Resistors - Through Hole .4watt 2.2 MOhms 1% 1/8watt body size Product overview: MBA02040C2204FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2204FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole .4watt 2.2 MOhms 1% 1/8watt body size Product overview: MBA02040C2204FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2204FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-MBA02040C2204FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C2204FC100
Through-Hole Resistor 53-MBA02040C2204FC100
Metal Film Resistors - Through Hole .4watt 2.2 MOhms 1% 1/8watt body size Product overview: MBA02040C2204FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2204FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 2.2 MOhms 1% 1/8watt body size Product overview: MBA02040C2204FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2204FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC3479TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3479TB-ND
Through Hole Resistors BC3479TB-ND
2.2 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

2.2 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3479CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3479CT-ND
Through Hole Resistors BC3479CT-ND
2.2 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

2.2 MOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 2M2, 1%, 0.4W, Axial, Metal Film Rohs Compliant Vishay - 33AK3214 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 1%, 0.4W, Axial, Metal Film Rohs Compliant Vishay
33AK3214
Res, 2M2, 1%, 0.4W, Axial, Metal Film Rohs Compliant Vishay 33AK3214
RES, 2M2, 1%, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 2M2, 1%, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-MBA02040C2204FC100 BC3479TB-ND 33AK3214
Product Name Through-Hole Resistor Through Hole Resistors Res, 2M2, 1%, 0.4W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Metal Film MetalFilm MetalFilm
Mounting / Packaging 1.6 mm x 3.6 mm Axial
Resistance Range 2.20E6 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details