Vishay Precision Group Through Hole Resistors MBA02040C2401FC100

Description
Vishay MBA02040C2401FC100 Resistor
Request a Quote Datasheet
Description
Vishay MBA02040C2401FC100 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 150990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
150990
Through Hole Resistors 150990
Vishay MBA02040C2401FC100 Resistor

Vishay MBA02040C2401FC100 Resistor

Supplier's Site
Through Hole Resistors - 150990P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
150990P
Through Hole Resistors 150990P
MBA0204 M/F Res, 0.4W 50PPM 1% 2K40

MBA0204 M/F Res, 0.4W 50PPM 1% 2K40

Supplier's Site
Through Hole Resistors - 1667663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1667663
Through Hole Resistors 1667663
Vishay MBA02040C2401FC100 Resistor

Vishay MBA02040C2401FC100 Resistor

Supplier's Site
Through-Hole Resistor - 53-MBA02040C2401FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C2401FC100
Through-Hole Resistor 53-MBA02040C2401FC100
Metal Film Resistors - Through Hole .4watt 2.4Kohms 1% Product overview: MBA02040C2401FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2401FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 2.4Kohms 1% Product overview: MBA02040C2401FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2401FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC3483CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3483CT-ND
Through Hole Resistors BC3483CT-ND
2.4 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

2.4 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3483TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3483TB-ND
Through Hole Resistors BC3483TB-ND
2.4 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

2.4 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 2.4K, 0.4W, Axial, Metal Film Rohs Compliant Vishay - 84AH6098 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.4K, 0.4W, Axial, Metal Film Rohs Compliant Vishay
84AH6098
Res, 2.4K, 0.4W, Axial, Metal Film Rohs Compliant Vishay 84AH6098
RES, 2.4K, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 2.4K, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 150990 150990P 53-MBA02040C2401FC100 BC3483CT-ND 84AH6098
Product Name Through Hole Resistors Through Hole Resistors Through-Hole Resistor Through Hole Resistors Res, 2.4K, 0.4W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Metal Film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole 1.6 mm x 3.6 mm Axial
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 2400 ohms 2400 ohms
Power Rating 0.4000 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details