Vishay Precision Group Through Hole Resistors MBA02040C1879FRP00

Description
18.7 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
18.7 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC18.7XTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC18.7XTR-ND
Through Hole Resistors BC18.7XTR-ND
18.7 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

18.7 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Resistor, Metal Film, 18.7 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C3371 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 18.7 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C3371
Resistor, Metal Film, 18.7 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C3371
RESISTOR, METAL FILM, 18.7 OHM, 400mW, 1%, FULL REEL; Resistance:18.7ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:1.6mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 18.7 OHM, 400mW, 1%, FULL REEL; Resistance:18.7ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC18.7XTR-ND 94C3371
Product Name Through Hole Resistors Resistor, Metal Film, 18.7 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Resistance Range 18.7 ohms 18.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details