Manufacturer: Vishay
Win Source Part Number: 1072360-MBA02040C220
Packaging: AMMO PACKAGE
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.4W
Resistance (Ohms): 22k
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Metal Film Resistors - Through Hole 1/4watt 22Kohm 1% 50ppm Product overview: MBA02040C2202FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 22Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 22Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2202FCT0
22 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
22 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1072360-MBA02040C2202FCT00 | 53-MBA02040C2202FCT00 | BC3259TB-ND |
| Product Name | Through Hole Resistors - MBA02040C2202FCT00 | Through-Hole 22Kohm Resistor | Through Hole Resistors |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Metal Film | MetalFilm |
| Resistance Range | 22000 ohms | 22000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C |
| Power Rating | 0.4000 watts | 0.4000 watts |